Universal Industries, Inc. P-Leg - P2800 P2800-60

Description
Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging. Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*
Description
Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging. Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Suppliers

Company
Product
Description
Supplier Links
P-Leg - P2800 - P2800-60 - Universal Industries, Inc.
Cedar Falls, IA, USA
P-Leg - P2800
P2800-60
P-Leg - P2800 P2800-60
Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging. Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Gentle Handling Stretched To The Max
Universal P Series Chain Bucket Elevators
"A generation ahead of the rest!"

The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h.

Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another.

For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging.

Specifications
*Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Supplier's Site

Technical Specifications

  Universal Industries, Inc.
Product Category Industrial Conveyors
Product Number P2800-60
Product Name P-Leg - P2800
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
FV 260 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Heavy Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
Mass Flow 0.2620 t/hr (0.2376 metric tons/hr)
View Details
Mechanical Vertical Reciprocating Conveyors - VCM-6 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 6000 lbs (2721 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details