Gentle Handling Stretched To The Max
Universal P Series Chain Bucket Elevators
"A generation ahead of the rest!"
The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h.
Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another.
For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging.
| Universal Industries, Inc. | |
|---|---|
| Product Category | Industrial Conveyors |
| Product Number | P1300-60 |
| Product Name | P-Leg - P1300 |
| Conveyor Type | Belt |