Universal Industries, Inc. Tri Roll

Description
Tri Roll Conveyor Tri Roll Conveyor Capacities *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.* Belt Width Belt Speed (FPM) 100 FPM 200 FPM 300 FPM 400 FPM 500 FPM 18" 1,200 ft3/h 2,400 ft3/h 3,600 ft3/h 4,800 ft3/h 6,000 ft3/h 24" 2,640 ft3/h 5,280 ft3/h 7,920 ft3/h 10,560 ft3/h 13,200 ft3/h 30" 4,320 ft3/h 8,640 ft3/h 12,960 ft3/h 17,280 ft3/h 21,600 ft3/h 36" 6,360 ft3/h 12,720 ft3/h 19,080 ft3/h 25,440 ft3/h 31,800 ft3/h Specifications Belt Speeds 100-500 FPM Bearings, Head 2-7/16" Type - E Head Pulley 16" dia. with 3/8" herringbone lagging Headshaft 2-7/16" Tail Pulley 10" Diameter wing Bearings 1-15/16" Idlers 4" or 5" dia. 35° CEMA-B Frame Construction 8" x 10" wide flange beam Span Length 20 foot sections
Description
Tri Roll Conveyor Tri Roll Conveyor Capacities *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.* Belt Width Belt Speed (FPM) 100 FPM 200 FPM 300 FPM 400 FPM 500 FPM 18" 1,200 ft3/h 2,400 ft3/h 3,600 ft3/h 4,800 ft3/h 6,000 ft3/h 24" 2,640 ft3/h 5,280 ft3/h 7,920 ft3/h 10,560 ft3/h 13,200 ft3/h 30" 4,320 ft3/h 8,640 ft3/h 12,960 ft3/h 17,280 ft3/h 21,600 ft3/h 36" 6,360 ft3/h 12,720 ft3/h 19,080 ft3/h 25,440 ft3/h 31,800 ft3/h Specifications Belt Speeds 100-500 FPM Bearings, Head 2-7/16" Type - E Head Pulley 16" dia. with 3/8" herringbone lagging Headshaft 2-7/16" Tail Pulley 10" Diameter wing Bearings 1-15/16" Idlers 4" or 5" dia. 35° CEMA-B Frame Construction 8" x 10" wide flange beam Span Length 20 foot sections

Suppliers

Company
Product
Description
Supplier Links
Tri Roll Conveyor Tri Roll Conveyor Capacities *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.* Belt Width Belt Speed (FPM) 100 FPM 200 FPM 300 FPM 400 FPM 500 FPM 18" 1,200 ft3/h 2,400 ft3/h 3,600 ft3/h 4,800 ft3/h 6,000 ft3/h 24" 2,640 ft3/h 5,280 ft3/h 7,920 ft3/h 10,560 ft3/h 13,200 ft3/h 30" 4,320 ft3/h 8,640 ft3/h 12,960 ft3/h 17,280 ft3/h 21,600 ft3/h 36" 6,360 ft3/h 12,720 ft3/h 19,080 ft3/h 25,440 ft3/h 31,800 ft3/h Specifications Belt Speeds 100-500 FPM Bearings, Head 2-7/16" Type - E Head Pulley 16" dia. with 3/8" herringbone lagging Headshaft 2-7/16" Tail Pulley 10" Diameter wing Bearings 1-15/16" Idlers 4" or 5" dia. 35° CEMA-B Frame Construction 8" x 10" wide flange beam Span Length 20 foot sections

Tri Roll Conveyor

Tri Roll Conveyor Capacities
*Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Belt Width Belt Speed (FPM)
100 FPM200 FPM300 FPM400 FPM500 FPM
18"1,200 ft3/h2,400 ft3/h3,600 ft3/h4,800 ft3/h6,000 ft3/h
24"2,640 ft3/h5,280 ft3/h7,920 ft3/h10,560 ft3/h13,200 ft3/h
30"4,320 ft3/h8,640 ft3/h12,960 ft3/h17,280 ft3/h21,600 ft3/h
36"6,360 ft3/h12,720 ft3/h19,080 ft3/h25,440 ft3/h31,800 ft3/h

Specifications

Belt Speeds100-500 FPM
Bearings, Head2-7/16" Type - E
Head Pulley16" dia. with 3/8" herringbone lagging
Headshaft2-7/16"
Tail Pulley10" Diameter wing
Bearings1-15/16"
Idlers4" or 5" dia. 35° CEMA-B
Frame Construction8" x 10" wide flange beam
Span Length20 foot sections
Supplier's Site

Technical Specifications

  Universal Industries, Inc.
Product Category Industrial Conveyors
Product Number Tri Roll
Unlock Full Specs
to access all available technical data

Similar Products

Light Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
iDrive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-1 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1000 lbs (454 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details