Universal Industries, Inc. P-Leg - P4700 P4700

Description
Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging. Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*
Description
Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging. Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Suppliers

Company
Product
Description
Supplier Links
P-Leg - P4700 - P4700 - Universal Industries, Inc.
Cedar Falls, IA, USA
P-Leg - P4700
P4700
P-Leg - P4700 P4700
Gentle Handling Stretched To The Max Universal P Series Chain Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging. Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Gentle Handling Stretched To The Max
Universal P Series Chain Bucket Elevators
"A generation ahead of the rest!"

The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. Universal designed bucket spacers between the chain and bucket prevent product from being wedged between the buckets and the chain, and also aid in reducing stress to the chain. This elevator provides excellent capacity and gentler handling far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h.

Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another.

For indoor installations where ceiling heights are limited, the P Series with optional take- away conveyor provides additional flexibility for the purpose of side discharging.

Specifications
*Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Supplier's Site

Technical Specifications

  Universal Industries, Inc.
Product Category Industrial Conveyors
Product Number P4700
Product Name P-Leg - P4700
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

FX Series Conveyors -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Maximum Load 600 lbs (272 kg)
Speed 164 ft/min (83.33 cm/sec)
View Details
Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Bagless System -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Vacuum
View Details