Universal Industries, Inc. Universal U Series U2-800ED

Description
Bucket Elevators— First designed especially for fertilizer and abrasive material handling and now used in many other applications because they last longer than other legs. Single leg design and heavier in every way: materials of construction, bearings, belting, buckets. For most hostile applications. 14 models with capacities ranging from 94 ft3/h to 7,500 ft3/h. There's no better solution to handling shake-out sand, steel shot, deburring media (fine or coarse) and highly abrasive material. Better sealing, replaceable UHMW boot liners and low inlet height make the big difference! Try just one; you'll never settle for any other elevator for such applications. Bucket Elevators up to 2,000 ft3/h (56 m3/h)/75 tph Exclusive "EASY DUMPTM" Design (U2-800ED only) Top Takeup Option Available on U1 and U2 Models
Description
Bucket Elevators— First designed especially for fertilizer and abrasive material handling and now used in many other applications because they last longer than other legs. Single leg design and heavier in every way: materials of construction, bearings, belting, buckets. For most hostile applications. 14 models with capacities ranging from 94 ft3/h to 7,500 ft3/h. There's no better solution to handling shake-out sand, steel shot, deburring media (fine or coarse) and highly abrasive material. Better sealing, replaceable UHMW boot liners and low inlet height make the big difference! Try just one; you'll never settle for any other elevator for such applications. Bucket Elevators up to 2,000 ft3/h (56 m3/h)/75 tph Exclusive "EASY DUMPTM" Design (U2-800ED only) Top Takeup Option Available on U1 and U2 Models

Suppliers

Company
Product
Description
Supplier Links
Universal U Series - U2-800ED - Universal Industries, Inc.
Cedar Falls, IA, USA
Universal U Series
U2-800ED
Universal U Series U2-800ED
Bucket Elevators— First designed especially for fertilizer and abrasive material handling and now used in many other applications because they last longer than other legs. Single leg design and heavier in every way: materials of construction, bearings, belting, buckets. For most hostile applications. 14 models with capacities ranging from 94 ft3/h to 7,500 ft3/h. There's no better solution to handling shake-out sand, steel shot, deburring media (fine or coarse) and highly abrasive material. Better sealing, replaceable UHMW boot liners and low inlet height make the big difference! Try just one; you'll never settle for any other elevator for such applications. Bucket Elevators up to 2,000 ft3/h (56 m3/h)/75 tph Exclusive "EASY DUMPTM" Design (U2-800ED only) Top Takeup Option Available on U1 and U2 Models

Bucket Elevators—

First designed especially for fertilizer and abrasive material handling and now used in many other applications because they last longer than other legs. Single leg design and heavier in every way: materials of construction, bearings, belting, buckets. For most hostile applications. 14 models with capacities ranging from 94 ft3/h to 7,500 ft3/h.

There's no better solution to handling shake-out sand, steel shot, deburring media (fine or coarse) and highly abrasive material. Better sealing, replaceable UHMW boot liners and low inlet height make the big difference! Try just one; you'll never settle for any other elevator for such applications.

Bucket Elevators up to 2,000 ft3/h (56 m3/h)/75 tph
Exclusive "EASY DUMPTM" Design (U2-800ED only)
Top Takeup Option Available on U1 and U2 Models

Supplier's Site

Technical Specifications

  Universal Industries, Inc.
Product Category Industrial Conveyors
Product Number U2-800ED
Product Name Universal U Series
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Vertical Reciprocating Conveyors - VCM-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Slipstick® - Sanitary Horizontal Motion Conveyor - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Features and Options Sanitary
View Details
Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details