Universal Industries, Inc. P-Leg - P3500 P3500

Description
Gentle Handling Stretched To The Max Universal P Series Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. This elevator provides excellent capacity, gentler handling and a take-away conveyor far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take away conveyor provides additional flexibility for the purpose of side discharging. Bucket Elevators up to 1,200 ft3/h(33.98 m3/h) Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*
Description
Gentle Handling Stretched To The Max Universal P Series Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. This elevator provides excellent capacity, gentler handling and a take-away conveyor far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take away conveyor provides additional flexibility for the purpose of side discharging. Bucket Elevators up to 1,200 ft3/h(33.98 m3/h) Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Suppliers

Company
Product
Description
Supplier Links
P-Leg - P3500 - P3500 - Universal Industries, Inc.
Cedar Falls, IA, USA
P-Leg - P3500
P3500
P-Leg - P3500 P3500
Gentle Handling Stretched To The Max Universal P Series Bucket Elevators "A generation ahead of the rest!" The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. This elevator provides excellent capacity, gentler handling and a take-away conveyor far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h. Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another. For indoor installations where ceiling heights are limited, the P Series with optional take away conveyor provides additional flexibility for the purpose of side discharging. Bucket Elevators up to 1,200 ft3/h(33.98 m3/h) Specifications *Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Gentle Handling Stretched To The Max
Universal P Series Bucket Elevators
"A generation ahead of the rest!"

The P Series Bucket Elevator is designed and built to consistently set high standards in the food processing and material handling industries. This elevator provides excellent capacity, gentler handling and a take-away conveyor far better than the competition. The system features a weather-tight, dust-tight construction to maintain the integrity of your product and work environment. You have a choice of 5 models with capacities of up to 4,700 ft3/h.

Innovative boot design is carefully fitted to assure superior and continuous clean-out. There are users in the field who find it unnecessary to clean out the elevator when switching from one product to another.

For indoor installations where ceiling heights are limited, the P Series with optional take away conveyor provides additional flexibility for the purpose of side discharging.

Bucket Elevators up to 1,200 ft3/h(33.98 m3/h)

Specifications
*Because we constantly strive to provide the finest material handling equipment, establishing industry standards, specifications must remain subject to change without notice.*

Supplier's Site

Technical Specifications

  Universal Industries, Inc.
Product Category Industrial Conveyors
Product Number P3500
Product Name P-Leg - P3500
Conveyor Type Belt
Unlock Full Specs
to access all available technical data

Similar Products

Sanitary Flange Line Vac In-line Conveyor -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
LPZ (Z-Frame) Modular Cleated Belt -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 100 lbs (45.35 kg)
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 5000 lbs (2268 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details