Hitachi High-Tech America Datasheets for Nondestructive Testing (NDT) Equipment
Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety of instruments and systems.
Nondestructive Testing (NDT) Equipment: Learn more
| Product Name | Notes |
|---|---|
| XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films,... | |
| Hitachi High-Tech Analytical Science is a leader in the development of highly accurate scientific instruments for the coating thickness measurement industry. The extensive range of handheld and benchtop contact gauges,... | |
| ADVANCED METALLIC COATING MEASUREMENT The CMl243® is an essential tool for any metal finisher. It has a flexible and easy-to-use design with the ECP-m probe which uses phase-sensitive eddy current... | |
| Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based... | |
| Optimized for the high speed sorting and analysis of alloys, from aluminums to bronzes to stainless steels etc Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required... | |
| Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements... | |
| The CMI155 Paint & Powder Gauge is a handheld coating thickness gauge that is designed for a wide variety of coating professionals who perform rapid inspection of paint, lacquer and... | |
| The CMI255 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than... | |
| The CMI257 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than... | |
| The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for PCB electronics manufacturers. Highly versatile, the CMI760 coating thickness gauge... | |
| The FT110A helps a broad range of industries ensure plating specifications are met to avoid the risks of inferior performance and the costs associated with scrap or rework. In addition,... | |
| The FT200 Series benchtop XRF analyzers have been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and... | |
| The smart choice for the rapid sorting of common alloys Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using... | |
| XRF analysis with the LAB-X5000 is repeatable and reproducible for any operator in laboratories, production environments and mobile operations The easiest, fastest and more versatile LAB-X ever Software and hardware... |