Hitachi High-Tech America Handheld Coating Thickness Gauge CMI233E

Description
Hitachi High-Tech Analytical Science is a leader in the development of highly accurate scientific instruments for the coating thickness measurement industry. The extensive range of handheld and benchtop contact gauges, which work on the principles of electricity and magnetism, are vital to the success of inspection, quality assurance and quality control professionals. These reliable, accurate and easy-to-use tools service a number of industries including PCB assembly and manufacturing for both surface mount and plated thru-hole technology, automotive and aerospace finishing, industrial paint and powder coating, and decorative and protective metal plating. Used on their own for inspection or production control, or in combination with our benchtop and handheld XRF products, Hitachi High-Tech Analytical Science ensures that PCB assemblers and manufacturers, paint and powder coaters, electroplaters and galvanizers have the tools they need to be successful, where every mil or micron counts.
Description
Hitachi High-Tech Analytical Science is a leader in the development of highly accurate scientific instruments for the coating thickness measurement industry. The extensive range of handheld and benchtop contact gauges, which work on the principles of electricity and magnetism, are vital to the success of inspection, quality assurance and quality control professionals. These reliable, accurate and easy-to-use tools service a number of industries including PCB assembly and manufacturing for both surface mount and plated thru-hole technology, automotive and aerospace finishing, industrial paint and powder coating, and decorative and protective metal plating. Used on their own for inspection or production control, or in combination with our benchtop and handheld XRF products, Hitachi High-Tech Analytical Science ensures that PCB assemblers and manufacturers, paint and powder coaters, electroplaters and galvanizers have the tools they need to be successful, where every mil or micron counts.
Datasheet
Datasheet Summary
Powered by GS/AI

The Hitachi High-Tech CMI233E is a handheld coating thickness gauge designed for accurate and efficient measurement of coating and plating thickness. It features a rugged design suitable for harsh environments and operates on battery power. The gauge supports both automatic and continuous measurement modes and can store up to 12,400 readings, making it suitable for high-usage applications. This model accommodates one eddy current probe and two magnetic probes, allowing for versatile measurement capabilities. It provides a measurement range of 0.1-120 mils for magnetic and 0.1-60 mils for eddy current, with a resolution of 0.01 mils. The accuracy is specified at +/- (1% + 0.1 Oºm) relative to reference standards. The device also includes features such as a customizable calibration for specific applications, a three-digit LCD display, and a sealed membrane keypad. The CMI233E conforms to various industry standards, ensuring compliance for users in sectors such as automotive, aerospace, and industrial coatings. Its compact dimensions and lightweight design enhance portability, making it a practical choice for field inspections.

Datasheet Summary
Powered by GS/AI

The Hitachi High-Tech CMI233E is a handheld coating thickness gauge designed for accurate and efficient measurement of coating and plating thickness. It features a rugged design suitable for harsh environments and operates on battery power. The gauge supports both automatic and continuous measurement modes and can store up to 12,400 readings, making it suitable for high-usage applications. This model accommodates one eddy current probe and two magnetic probes, allowing for versatile measurement capabilities. It provides a measurement range of 0.1-120 mils for magnetic and 0.1-60 mils for eddy current, with a resolution of 0.01 mils. The accuracy is specified at +/- (1% + 0.1 Oºm) relative to reference standards. The device also includes features such as a customizable calibration for specific applications, a three-digit LCD display, and a sealed membrane keypad. The CMI233E conforms to various industry standards, ensuring compliance for users in sectors such as automotive, aerospace, and industrial coatings. Its compact dimensions and lightweight design enhance portability, making it a practical choice for field inspections.

Suppliers

Company
Product
Description
Supplier Links
Handheld Coating Thickness Gauge - CMI233E - Hitachi High-Tech America
Westford, MA, United States
Handheld Coating Thickness Gauge
CMI233E
Handheld Coating Thickness Gauge CMI233E
Hitachi High-Tech Analytical Science is a leader in the development of highly accurate scientific instruments for the coating thickness measurement industry. The extensive range of handheld and benchtop contact gauges, which work on the principles of electricity and magnetism, are vital to the success of inspection, quality assurance and quality control professionals. These reliable, accurate and easy-to-use tools service a number of industries including PCB assembly and manufacturing for both surface mount and plated thru-hole technology, automotive and aerospace finishing, industrial paint and powder coating, and decorative and protective metal plating. Used on their own for inspection or production control, or in combination with our benchtop and handheld XRF products, Hitachi High-Tech Analytical Science ensures that PCB assemblers and manufacturers, paint and powder coaters, electroplaters and galvanizers have the tools they need to be successful, where every mil or micron counts.

Hitachi High-Tech Analytical Science is a leader in the development of highly accurate scientific instruments for the coating thickness measurement industry. The extensive range of handheld and benchtop contact gauges, which work on the principles of electricity and magnetism, are vital to the success of inspection, quality assurance and quality control professionals.

These reliable, accurate and easy-to-use tools service a number of industries including PCB assembly and manufacturing for both surface mount and plated thru-hole technology, automotive and aerospace finishing, industrial paint and powder coating, and decorative and protective metal plating.

Used on their own for inspection or production control, or in combination with our benchtop and handheld XRF products, Hitachi High-Tech Analytical Science ensures that PCB assemblers and manufacturers, paint and powder coaters, electroplaters and galvanizers have the tools they need to be successful, where every mil or micron counts.

Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Nondestructive Testing (NDT) Equipment
Product Number CMI233E
Product Name Handheld Coating Thickness Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Rotating Billet Inspection System (RBIS) -  - Evident Scientific
Specs
Instrument Technology Eddy Current / Electromagnetic; Ultrasonic
Form Factor Monitoring System
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Cygnus Mini ROV Mountable -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
View Details