Hitachi High-Tech America Datasheets for Calorimeters and Thermal Analyzers

Calorimeters and thermal analyzers contain a heat source that can deliver a heat flux, at a distinct temperature, into a sample, and a temperature-measuring device that can read the resultant change in temperature.
Calorimeters and Thermal Analyzers: Learn more

Product Name Notes
Our DSC (differential scanning calorimeters) are widely used for material characterization; eg melting point, glass transition, crystallization. The NEXTA DSC Series is used both in quality control and R&D across...
The Hitachi DMA (dynamic mechanical analyzer) is used for mechanical characterization in applied research, R&D in plastics, rubber and film materials. To solve this problem, the DMA7100's easy to use,...
The Hitachi NEXTA STA (simultaneous thermogravimetric analyzer) measures DSC and TGA simultaneously in a single unit. STA is used for evaluating thermal resistance, decomposition temperature, and quantitative analysis of components...
The Hitachi TMA (Thermo mechanical Analyzer) is used for evaluating expansion or shrinkage of samples across a wide temperature range. These parameters are essential to design engineers, and our TMA7100...