Hitachi High-Tech America Datasheets for Eddy Current Probes
Eddy current probes induce detectable eddy currents in ferrous and nonferrous material for flaw detection, weld inspection, and other nondestructive test applications.
Eddy Current Probes: Learn more
| Product Name | Notes |
|---|---|
| PCB Through-Hole & Copper Surface Measurement Gauge - CMI 760 The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for... | |
| Oxford Instruments CMI511 is a temperature compensating gauge for measuring Plated Through Hole (PTH) Cu thickness using Eddy Current technology. The CMI511 system is a hand held, battery operated instrument... | |
| The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over... | |
| ADVANCED METALLIC COATING MEASUREMENT The CMl243® is an essential tool for any metal finisher. It has a flexible and easy-to-use design with the ECP-m probe which uses phase-sensitive eddy current... | |
| The CMI 165 Copper Plating Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers and copper platers who require quick, easy, accurate and repeatable... | |
| The CMI 563 Copper Surface Measurement Gauge is a handheld coating thickness gauge that is specifically designed for PCB electronics manufacturers who require quick, easy, accurate and repeatable measurements of... | |
| The CMI 95M is a handheld copper plating coating thickness gauge that is specifically designed for PCB electronics manufacturers who require quick, easy, accurate and repeatable measurements on printed circuit... | |
| The CMI155 Paint & Powder Gauge is a handheld coating thickness gauge that is designed for a wide variety of coating professionals who perform rapid inspection of paint, lacquer and... | |
| The CMI255 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than... | |
| The CMI257 General Purpose Gauge is a handheld coating thickness gauge for quality assurance professionals who require quick, easy, accurate and repeatable measurements. Featuring on-board statistics and greater accuracy than... |