Hitachi High-Tech America Datasheets for X-ray Instruments and X-ray Systems
X-ray instruments and X-ray systems use penetrating X-rays or gamma radiation to capture images of the internal structure of a part or finished product.
X-ray Instruments and X-ray Systems: Learn more
| Product Name | Notes |
|---|---|
| XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films,... | |
| Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based... | |
| Optimized for the high speed sorting and analysis of alloys, from aluminums to bronzes to stainless steels etc Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required... | |
| Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements... | |
| The FT110A helps a broad range of industries ensure plating specifications are met to avoid the risks of inferior performance and the costs associated with scrap or rework. In addition,... | |
| The FT200 Series benchtop XRF analyzers have been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and... | |
| The smart choice for the rapid sorting of common alloys Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using... | |
| XRF analysis with the LAB-X5000 is repeatable and reproducible for any operator in laboratories, production environments and mobile operations The easiest, fastest and more versatile LAB-X ever Software and hardware... |