Hitachi High-Tech America XRF Benchtop Analyzer Spectrometer X-Supreme8000

Description
XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table. Minimal or no sample preparation Unattended operation, and it can be used by non-laboratory operators FocusSD technology for speed, accuracy and long-term reliability Flexibility to perform qualitative, semi-quantitative and full quantitative analysis X-Supreme8000 complies with ASTM D4294, ISO8754, ISO20847 and ISO13032 test methods
Description
XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table. Minimal or no sample preparation Unattended operation, and it can be used by non-laboratory operators FocusSD technology for speed, accuracy and long-term reliability Flexibility to perform qualitative, semi-quantitative and full quantitative analysis X-Supreme8000 complies with ASTM D4294, ISO8754, ISO20847 and ISO13032 test methods
Datasheet
Datasheet Summary
Powered by GS/AI

The X-Supreme8000 is a benchtop XRF analyzer designed for reliable quality control in various production environments and laboratories. It is capable of analyzing a wide range of materials, including petrochemicals, polymers, minerals, and general chemicals, with minimal sample preparation required. The device features an auto sampler for easy operation, allowing users to obtain consistent and accurate results at the push of a button.

The X-Supreme8000 is built to withstand harsh conditions, incorporating a robust design that includes an air-cooling system to prevent dust ingress and a sealed membrane keypad resistant to dust, oils, and solvents. It also offers advanced users the ability to create custom calibrations through a user-friendly software interface.

This analyzer complies with various industry standards, including ASTM and ISO test methods, ensuring it meets quality assurance and process control requirements. The integrated PC with Windows software provides multiple data output options, including USB and networking capabilities, enhancing its versatility in different operational settings.

Datasheet Summary
Powered by GS/AI

The X-Supreme8000 is a benchtop XRF analyzer designed for reliable quality control in various production environments and laboratories. It is capable of analyzing a wide range of materials, including petrochemicals, polymers, minerals, and general chemicals, with minimal sample preparation required. The device features an auto sampler for easy operation, allowing users to obtain consistent and accurate results at the push of a button.

The X-Supreme8000 is built to withstand harsh conditions, incorporating a robust design that includes an air-cooling system to prevent dust ingress and a sealed membrane keypad resistant to dust, oils, and solvents. It also offers advanced users the ability to create custom calibrations through a user-friendly software interface.

This analyzer complies with various industry standards, including ASTM and ISO test methods, ensuring it meets quality assurance and process control requirements. The integrated PC with Windows software provides multiple data output options, including USB and networking capabilities, enhancing its versatility in different operational settings.

Suppliers

Company
Product
Description
Supplier Links
XRF Benchtop Analyzer Spectrometer - X-Supreme8000 - Hitachi High-Tech America
Westford, MA, United States
XRF Benchtop Analyzer Spectrometer
X-Supreme8000
XRF Benchtop Analyzer Spectrometer X-Supreme8000
XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table. Minimal or no sample preparation Unattended operation, and it can be used by non-laboratory operators FocusSD technology for speed, accuracy and long-term reliability Flexibility to perform qualitative, semi-quantitative and full quantitative analysis X-Supreme8000 complies with ASTM D4294, ISO8754, ISO20847 and ISO13032 test methods

XRF analysis with the X-Supreme 8000 for quality assurance and process control requirements

Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc., from ppm to high %, covering elements Na11 to U92 in the periodic table.

  • Minimal or no sample preparation
  • Unattended operation, and it can be used by non-laboratory operators
  • FocusSD technology for speed, accuracy and long-term reliability
  • Flexibility to perform qualitative, semi-quantitative and full quantitative analysis
  • X-Supreme8000 complies with ASTM D4294, ISO8754, ISO20847 and ISO13032 test methods
Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Nondestructive Testing (NDT) Equipment
Product Number X-Supreme8000
Product Name XRF Benchtop Analyzer Spectrometer
Instrument Type X-ray Generator / Source
Unlock Full Specs
to access all available technical data

Similar Products

Material Tester - PCE-HT-225A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Portable / Handheld / Mobile
View Details
Pressure Equipment - NDT Plant Inspection - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Form Factor Software
View Details
Ultrasonic Leak Detector - Model 9207 - EXAIR
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Thermography System For Use in Press Hardening - PRESS-CHECK - InfraTec GmbH
Specs
Applications Chemical Industry, Thermal Optimization, Material Testing
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details