Hitachi High-Tech America Datasheets for X-Ray Fluorescence Spectrometers

X-ray fluorescence spectrometers (XRFs) use a spectroscopic technique that is commonly used with solids, in which X-rays are used to excite a sample and generate secondary X-rays. 
X-Ray Fluorescence Spectrometers: Learn more

Product Name Notes
XRF analysis with the X-Supreme8000 for quality assurance and process control requirements Analysis can be performed on a wide range of sample types including solids, liquids, powders, pastes, films, etc.,...
Microspot XRF coating thickness and materials analyzers for rapid quality control and validation testing, making it easy to get the right results in seconds. Coating thickness and materials analysis based...
Optimized for the high speed sorting and analysis of alloys, from aluminums to bronzes to stainless steels etc Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required...
Our top performer provides the ultimate performance for the testing of the widest variety of alloys; with superior light elements (Mg, Al, Si, P and S), tramps and penalty elements...
The FT110A helps a broad range of industries ensure plating specifications are met to avoid the risks of inferior performance and the costs associated with scrap or rework. In addition,...
The FT230 benchtop XRF analyzer has been designed to significantly reduce the time taken to make a measurement. Recognizing that the most time is taken with sample setup and measurement...
The smart choice for the rapid sorting of common alloys Our handheld XRF Analyzer, the X-MET8000, delivers the speed and performance required even in the most demanding applications, by using...
XRF analysis with the LAB-X5000 is repeatable and reproducible for any operator in laboratories, production environments and mobile operations The easiest, fastest and more versatile LAB-X ever Software and hardware...