Johnson Controls / FRICK / YORK PROCESS SYSTEMS Datasheets for Pressure Vessels
Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig.
Pressure Vessels: Learn more
| Product Name | Notes |
|---|---|
| At Frick® by Johnson Controls, we engineer our Vertical Accumulators to provide protection for refrigeration vapor compressors by preventing occasional liquid in the suction line from entering the suction of... | |
| At Frick® by Johnson Controls, we offer refrigeration receivers designed for your specific needs. Whether you require vertical or horizontal vessel orientation, high pressure receivers, dedicated thermosyphon receivers or a... | |
| At Frick® by Johnson Controls, we offer surge drum options like single direction or dual direction vapor flow to help keep your system operating safely and smoothly. Our Horizontal Surge... | |
| At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal... | |
| Frick® DX Economizers are compact shell and tube heat exchangers. A small amount of high pressure liquid is flashed to an intermediate pressure inside the tubes where it is evaporated... | |
| Our Frick® Horizontal and Vertical Recirculators are designed and built to provide easy start-up and years of service, saving you time and money. We manufacture these reliable recirculator vessels specifically... | |
| The Frick® Vertical Intercooler (VI) desuperheats booster compressor discharge gas prior to entering the high stage compressors. At times the intercooler may also serve as a suction accumulator for... |