Johnson Controls / FRICK / YORK PROCESS SYSTEMS Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| At Frick® by Johnson Controls, we engineer our Vertical Accumulators to provide protection for refrigeration vapor compressors by preventing occasional liquid in the suction line from entering the suction of... | |
| At Frick® by Johnson Controls, we offer refrigeration receivers designed for your specific needs. Whether you require vertical or horizontal vessel orientation, high pressure receivers, dedicated thermosyphon receivers or a... | |
| At Frick® by Johnson Controls, we offer surge drum options like single direction or dual direction vapor flow to help keep your system operating safely and smoothly. Our Horizontal Surge... | |
| At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal... | |
| Frick® DX Economizers are compact shell and tube heat exchangers. A small amount of high pressure liquid is flashed to an intermediate pressure inside the tubes where it is evaporated... | |
| Our Frick® Horizontal and Vertical Recirculators are designed and built to provide easy start-up and years of service, saving you time and money. We manufacture these reliable recirculator vessels specifically... | |
| The Frick® Vertical Intercooler (VI) desuperheats booster compressor discharge gas prior to entering the high stage compressors. At times the intercooler may also serve as a suction accumulator for... |