Johnson Controls / FRICK / YORK PROCESS SYSTEMS Frick® Vertical Intercooler

Description
The Frick® Vertical Intercooler (VI) desuperheats booster compressor discharge gas prior to entering the high stage compressors. At times the intercooler may also serve as a suction accumulator for high temperature loads Features and Benefits The Frick® intercooler is designed and rated for the specified refrigerant and operating conditions. All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions. Frick® Coolware software allows custom rating of the intercooler with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (based on limitations). The intercooler vessel and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system. The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and finally charged with a 15 psi nitrogen charge for shipment and storage. An internal pipe coil may be supplied for subcooling high pressure liquid refrigerant.
Datasheet
Description
The Frick® Vertical Intercooler (VI) desuperheats booster compressor discharge gas prior to entering the high stage compressors. At times the intercooler may also serve as a suction accumulator for high temperature loads Features and Benefits The Frick® intercooler is designed and rated for the specified refrigerant and operating conditions. All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions. Frick® Coolware software allows custom rating of the intercooler with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (based on limitations). The intercooler vessel and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system. The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and finally charged with a 15 psi nitrogen charge for shipment and storage. An internal pipe coil may be supplied for subcooling high pressure liquid refrigerant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frick® Vertical Intercooler -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Waynesboro, PA, United States
Frick® Vertical Intercooler
Frick® Vertical Intercooler
The Frick® Vertical Intercooler (VI) desuperheats booster compressor discharge gas prior to entering the high stage compressors. At times the intercooler may also serve as a suction accumulator for high temperature loads Features and Benefits The Frick® intercooler is designed and rated for the specified refrigerant and operating conditions. All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions. Frick® Coolware software allows custom rating of the intercooler with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (based on limitations). The intercooler vessel and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system. The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and finally charged with a 15 psi nitrogen charge for shipment and storage. An internal pipe coil may be supplied for subcooling high pressure liquid refrigerant.

The Frick® Vertical Intercooler (VI) desuperheats booster compressor discharge gas prior to entering the high stage compressors. At times the intercooler may also serve as a suction accumulator for high temperature loads

Features and Benefits

  • The Frick® intercooler is designed and rated for the specified refrigerant and operating conditions.
  • All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions.
  • Frick® Coolware software allows custom rating of the intercooler with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (based on limitations).
  • The intercooler vessel and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system.
  • The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and finally charged with a 15 psi nitrogen charge for shipment and storage.
  • An internal pipe coil may be supplied for subcooling high pressure liquid refrigerant.
Supplier's Site Datasheet

Technical Specifications

  Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Product Category Storage Tanks and Process Tanks
Product Name Frick® Vertical Intercooler
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Receiver - 80_20x63 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Air Reservoirs - 1215505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 1.32 gallons (5 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details