Johnson Controls / FRICK / YORK PROCESS SYSTEMS Frick® Horizontal Oil Pot

Description
At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal Oil Pots from Frick® are smaller pressure vessels that collect oil rich refrigerant which can accumulate in your refrigeration system. ASME certified and designed specifically for use with ammonia, our Horizontal Oil Pots feature high-quality, corrosion-resistant epoxy paint for longer lasting equipment life and better cost savings. Features and Benefits ASME, BPV code certified 300 psi maximum working pressure -55°F minimum working temperature Integral steel saddle supports High quality corrosion inhibiting paint Optional (ship loose) immersion heater with thermostat for low temperature applications
Datasheet
Description
At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal Oil Pots from Frick® are smaller pressure vessels that collect oil rich refrigerant which can accumulate in your refrigeration system. ASME certified and designed specifically for use with ammonia, our Horizontal Oil Pots feature high-quality, corrosion-resistant epoxy paint for longer lasting equipment life and better cost savings. Features and Benefits ASME, BPV code certified 300 psi maximum working pressure -55°F minimum working temperature Integral steel saddle supports High quality corrosion inhibiting paint Optional (ship loose) immersion heater with thermostat for low temperature applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frick® Horizontal Oil Pot -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Waynesboro, PA, United States
Frick® Horizontal Oil Pot
Frick® Horizontal Oil Pot
At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal Oil Pots from Frick® are smaller pressure vessels that collect oil rich refrigerant which can accumulate in your refrigeration system. ASME certified and designed specifically for use with ammonia, our Horizontal Oil Pots feature high-quality, corrosion-resistant epoxy paint for longer lasting equipment life and better cost savings. Features and Benefits ASME, BPV code certified 300 psi maximum working pressure -55°F minimum working temperature Integral steel saddle supports High quality corrosion inhibiting paint Optional (ship loose) immersion heater with thermostat for low temperature applications

At Johnson Controls, we’ve engineered Frick® Horizontal Oil Pots for clean and safe operation in your facility. With an 8-12 inch diameter and up to 36 inch length, our Horizontal Oil Pots from Frick® are smaller pressure vessels that collect oil rich refrigerant which can accumulate in your refrigeration system. ASME certified and designed specifically for use with ammonia, our Horizontal Oil Pots feature high-quality, corrosion-resistant epoxy paint for longer lasting equipment life and better cost savings.
Features and Benefits

  • ASME, BPV code certified
  • 300 psi maximum working pressure
  • -55°F minimum working temperature
  • Integral steel saddle supports
  • High quality corrosion inhibiting paint
  • Optional (ship loose) immersion heater with thermostat for low temperature applications
Supplier's Site Datasheet

Technical Specifications

  Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Product Category Storage Tanks and Process Tanks
Product Name Frick® Horizontal Oil Pot
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details