Johnson Controls / FRICK / YORK PROCESS SYSTEMS Frick® Economizer

Description
Frick® DX Economizers are compact shell and tube heat exchangers. A small amount of high pressure liquid is flashed to an intermediate pressure inside the tubes where it is evaporated to chill the main stream of high pressure liquid passing through the heat exchanger shell side. Features and Benefits Frick® economizers are designed and rated for the specified refrigerant and operating conditions. All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions. Frick® Coolware software allows custom rating of economizers (except DX economizers) with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (within limitations). The Frick® economizers and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system. The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and charged with a 15 psi nitrogen charge for shipment and storage. This procedure minimizes the potential for internal corrosion prior to being placed into service.
Datasheet
Description
Frick® DX Economizers are compact shell and tube heat exchangers. A small amount of high pressure liquid is flashed to an intermediate pressure inside the tubes where it is evaporated to chill the main stream of high pressure liquid passing through the heat exchanger shell side. Features and Benefits Frick® economizers are designed and rated for the specified refrigerant and operating conditions. All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions. Frick® Coolware software allows custom rating of economizers (except DX economizers) with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (within limitations). The Frick® economizers and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system. The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and charged with a 15 psi nitrogen charge for shipment and storage. This procedure minimizes the potential for internal corrosion prior to being placed into service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frick® Economizer -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Waynesboro, PA, United States
Frick® Economizer
Frick® Economizer
Frick® DX Economizers are compact shell and tube heat exchangers. A small amount of high pressure liquid is flashed to an intermediate pressure inside the tubes where it is evaporated to chill the main stream of high pressure liquid passing through the heat exchanger shell side. Features and Benefits Frick® economizers are designed and rated for the specified refrigerant and operating conditions. All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions. Frick® Coolware software allows custom rating of economizers (except DX economizers) with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (within limitations). The Frick® economizers and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system. The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and charged with a 15 psi nitrogen charge for shipment and storage. This procedure minimizes the potential for internal corrosion prior to being placed into service.

Frick® DX Economizers are compact shell and tube heat exchangers. A small amount of high pressure liquid is flashed to an intermediate pressure inside the tubes where it is evaporated to chill the main stream of high pressure liquid passing through the heat exchanger shell side.

Features and Benefits

  • Frick® economizers are designed and rated for the specified refrigerant and operating conditions.
  • All nozzle connections are sized according to industry standard criteria based on the refrigerant and specified operating conditions.
  • Frick® Coolware software allows custom rating of economizers (except DX economizers) with various refrigerants, nozzle sizing based on maximum vessel capacity or specific capacity and modification of the nozzle locations (within limitations).
  • The Frick® economizers and components are abrasively cleaned prior to assembly assuring a clean interior and maximum adhesion of the final exterior paint system.
  • The finished vessel is pressure tested to assure the integrity of all welds. It is vacuum dehydrated and charged with a 15 psi nitrogen charge for shipment and storage. This procedure minimizes the potential for internal corrosion prior to being placed into service.
Supplier's Site Datasheet

Technical Specifications

  Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Product Category Storage Tanks and Process Tanks
Product Name Frick® Economizer
Type Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details