DigiKey Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female 14-28 AWG | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female 16-26 AWG | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-22 AWG | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male | |
| 32 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Female 16-26 AWG | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female 16-26 AWG | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-22 AWG | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male | |
| 34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Female 16-26 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female 14-28 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female 16-26 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (3) | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-22 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female 16-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-22 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male | |
| 60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female 16-26 AWG | |
| 60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-22 AWG | |
| 60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male | |
| Adapter Coaxial Connector To | |
| Adapter Coaxial Connector W.FL2 Plug, Female Socket To ML51 Jack, Female Socket 50Ohm | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| COAX ADAPT W.FL2 TO ML51 | |
| CONN UMC PLUG STR 50 OHM SMD | |
| CONN UMC RCPT STR 50 OHM SMD | |
| CONN-TB CONV UNIT 16 OUTPUTS | |
| Connector For | |
| Connector Inspection Adapter For W.FL Plugs | |
| Connector Lockwasher For BNC Connectors | |
| Connector Lockwasher For MCX and MMCX Connectors | |
| Connector Lockwasher For SMA Connectors | |
| Connector Strain Relief For F Type Plugs | |
| Connector Strain Relief For LMR-240 Crimp Connectors | |
| Connector Strain Relief For LMR-400 Crimp Connectors | |
| Connector Strain Relief For LMR-600 Crimp Connectors | |
| I/O TB SPRNG 34PT CJ1W-OD/MD | |
| INTERFACE MOD HDR 40POS 16-22AWG | |
| INTERFACE MOD HDR 50POS 16-22AWG | |
| INTERFACE MOD RCPT 40PS 14-28AWG | |
| INTERFACE MODULE HDR 50POS | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| Position Interface Module To | |
| SMPX (M) EDGE MOUNT CONNECTOR 1X | |
| SMPX (M) VERTICAL MOUNT CONNECTO | |
| TB SPRING 32PTFORCJ/CS1W MOD | |
| U.FL (UMCC) Connector Plug, Female Socket 50Ohm Surface Mount Solder | |
| U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| W.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| WSMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| WSMP Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| WSMP Connector Plug, Male Pin 50Ohm Surface Mount Solder |
| << Prev |