QuinStar Technology, Inc. I-Q Mixer QMI Series

Description
QuinStar Technology supplies series QMI mixer with I (in phase) and Q (quadrature phase) outputs. They are offered over the RF range of 18 to 110 GHz. These mixers utilize two balanced mixers, a 90 degree RF hybrid and an LO power splitter integrated to achieve excellent amplitude and phase balanced I-Q outputs. Using an external IF quadrature hybrid combiner, these mixers can be configured as image-reject mixers or as single-sideband upconverters. Good LO to RF isolation is achieved over a relatively broad RF and LO frequency ranges. Typical IF range is from DC to 3 GHz. Models with subharmonic LO (local oscillator at one-half the RF frequency) can also be provided as custom products. The mechanical design of these mixers is very compact and can be customized to suit any specific application and outline requirement. Both waveguide and coaxial interfaces are offered as options for RF and LO ports. These IQ mixers find applications in communication equipment, radar sensors, EW/ECM subsystems and instrumentation receivers. • Compact outline • Excellent Amplitude and Phase Balance • No DC bias required • Usable as Image Reject Mixer or Single Sideband Upconverter
Datasheet
Description
QuinStar Technology supplies series QMI mixer with I (in phase) and Q (quadrature phase) outputs. They are offered over the RF range of 18 to 110 GHz. These mixers utilize two balanced mixers, a 90 degree RF hybrid and an LO power splitter integrated to achieve excellent amplitude and phase balanced I-Q outputs. Using an external IF quadrature hybrid combiner, these mixers can be configured as image-reject mixers or as single-sideband upconverters. Good LO to RF isolation is achieved over a relatively broad RF and LO frequency ranges. Typical IF range is from DC to 3 GHz. Models with subharmonic LO (local oscillator at one-half the RF frequency) can also be provided as custom products. The mechanical design of these mixers is very compact and can be customized to suit any specific application and outline requirement. Both waveguide and coaxial interfaces are offered as options for RF and LO ports. These IQ mixers find applications in communication equipment, radar sensors, EW/ECM subsystems and instrumentation receivers. • Compact outline • Excellent Amplitude and Phase Balance • No DC bias required • Usable as Image Reject Mixer or Single Sideband Upconverter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I-Q Mixer - QMI Series - QuinStar Technology, Inc.
Torrance, CA, USA
I-Q Mixer
QMI Series
I-Q Mixer QMI Series
QuinStar Technology supplies series QMI mixer with I (in phase) and Q (quadrature phase) outputs. They are offered over the RF range of 18 to 110 GHz. These mixers utilize two balanced mixers, a 90 degree RF hybrid and an LO power splitter integrated to achieve excellent amplitude and phase balanced I-Q outputs. Using an external IF quadrature hybrid combiner, these mixers can be configured as image-reject mixers or as single-sideband upconverters. Good LO to RF isolation is achieved over a relatively broad RF and LO frequency ranges. Typical IF range is from DC to 3 GHz. Models with subharmonic LO (local oscillator at one-half the RF frequency) can also be provided as custom products. The mechanical design of these mixers is very compact and can be customized to suit any specific application and outline requirement. Both waveguide and coaxial interfaces are offered as options for RF and LO ports. These IQ mixers find applications in communication equipment, radar sensors, EW/ECM subsystems and instrumentation receivers. • Compact outline • Excellent Amplitude and Phase Balance • No DC bias required • Usable as Image Reject Mixer or Single Sideband Upconverter

QuinStar Technology supplies series QMI mixer with I (in phase) and Q (quadrature phase) outputs. They are offered over the RF range of 18 to 110 GHz. These mixers utilize two balanced mixers, a 90 degree RF hybrid and an LO power splitter integrated to achieve excellent amplitude and phase balanced I-Q outputs. Using an external IF quadrature hybrid combiner, these mixers can be configured as image-reject mixers or as single-sideband upconverters. Good LO to RF isolation is achieved over a relatively broad RF and LO frequency ranges. Typical IF range is from DC to 3 GHz. Models with subharmonic LO (local oscillator at one-half the RF frequency) can also be provided as custom products. The mechanical design of these mixers is very compact and can be customized to suit any specific application and outline requirement. Both waveguide and coaxial interfaces are offered as options for RF and LO ports.

These IQ mixers find applications in communication equipment, radar sensors, EW/ECM subsystems and instrumentation receivers.

• Compact outline
• Excellent Amplitude and Phase Balance
• No DC bias required
• Usable as Image Reject Mixer or Single Sideband Upconverter

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Mixers
Product Number QMI Series
Product Name I-Q Mixer
Package Type Connectorized
Mixer Type IF Mixer
RF 18000 to 110000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rf Mixer - 861-SKY73021-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 1700 to 2200 MHz
View Details
5 suppliers
Mixers - CDB-9005 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type Flatpack; Flatpack
LO Power 7 dBm; 7
LO 1 to 500 MHz
View Details
M1-0212LE-2, Double-Balanced Mixers - M1-0212LE-2 - Marki Microwave LLC
Specs
Package Type microstrip
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details
Balanced Mixers - NBM-50000-77000 - kTB Solutions
Specs
RF 50000 to 77000 MHz
LO 50000 to 77000 MHz
IF 0.0 to 20000 MHz
View Details