SV Microwave, Inc. Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical... | |
| SV Microwave offers a great variety of SMPM bullet connectors. Similar to the SMP bullet, these connectors are 20% smaller and have frequency ranges up to 65GHz. The SMPM connector... | |
| The ZMA connector is a bayonet coupling device. The unique design of this connector provides a high coupling force, which is ideal for extreme vibration applications where insufficient room is... |
| << Prev |