SV Microwave, Inc. Attenuators SF0930-6200-07

Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0930-6200-07-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - SF0930-6200-07 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
SF0930-6200-07
Attenuator - Fixed Coaxial SF0930-6200-07
SMA Male to Female Attenuator, 18 GHz

SMA Male to Female Attenuator, 18 GHz

Supplier's Site
Attenuators - SF0930-6200-07 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0930-6200-07
Attenuators SF0930-6200-07
RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number SF0930-6200-07-ND SF0930-6200-07 SF0930-6200-07
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 7 dB 7 dB 7 dB
Package Type Connectorized; SMA In-Line Module SMA In-Line Module
Connectors SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-BW-N1W5+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details