SV Microwave, Inc. Attenuators SF0929-6200-6.5

Description
RF Attenuators 6.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0929-6200-6.5-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - SF0929-6200-6.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0929-6200-6.5
Attenuators SF0929-6200-6.5
RF Attenuators 6.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 6.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SF0929-6200-6.5-ND SF0929-6200-6.5
Product Name Attenuators Attenuators
Attenuation 6.5 dB 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D08258-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 300W 3GHz - UIYCA300AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details