SV Microwave, Inc. Attenuators SF0930-6200-21

Description
RF Attenuators 21dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 21dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0930-6200-21-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 21dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

RF Attenuators 21dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet
Attenuators - SF0930-6200-21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0930-6200-21
Attenuators SF0930-6200-21
RF Attenuators 21dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

RF Attenuators 21dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SF0930-6200-21-ND SF0930-6200-21
Product Name Attenuators Attenuators
Attenuation 21 dB 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20W20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 100W 6GHz - UIYCA100AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details