SV Microwave, Inc. Attenuators SF0930-6200-17

Description
RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0930-6200-17-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

RF Attenuators 17dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet
Attenuators - SF0930-6200-17 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0930-6200-17
Attenuators SF0930-6200-17
RF Attenuators 17dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

RF Attenuators 17dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SF0930-6200-17-ND SF0930-6200-17
Product Name Attenuators Attenuators
Attenuation 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details