SV Microwave, Inc. Attenuators SF0929-6200-175

Description
RF Attenuators 17.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 17.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0929-6200-175-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 17.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - SF0929-6200-175 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0929-6200-175
Attenuators SF0929-6200-175
RF Attenuators 17.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 17.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SF0929-6200-175-ND SF0929-6200-175
Product Name Attenuators Attenuators
Attenuation 17.5 dB 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details