SV Microwave, Inc. Attenuators SF0930-6200-19

Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0930-6200-19-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

RF Attenuators 19dB 0Hz ~ 18GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet
Attenuators - SF0930-6200-19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0930-6200-19
Attenuators SF0930-6200-19
RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

RF Attenuators 19dB 0 Hz ~ 18 GHz 50 Ohms SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SF0930-6200-19-ND SF0930-6200-19
Product Name Attenuators Attenuators
Attenuation 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
5 - 2000 MHz, 75 Ohm, 6-Bit Digital Step Attenuator - QPC4614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 2 GHz
Attenuation 31.5 dB
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details