Zurich Instruments Datasheets for RF Amplifiers
RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The 5 MHz version of the instrument is offered as a bundle containing the MFLI 500 kHz plus the MF-F5M Frequency Extension with a more attractive price than buying the... | |
| The HF2PLL Phased-locked Loop is a bundle consisting ofHF2LI Lock-in AmplifierHF2LI-PLL optionHF2LI-PID option This powerful instrument integrates two 50 MHz phase-locked loops with two independent 50 MHz lock-in amplifiers. The... | |
| The UHF Boxcar is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-BOX Boxcar upgrade option. The UHF-BOX Boxcar Averager is the first fully digital boxcar averager... | |
| The UHF Digitizer is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-DIG Digitizer upgrade option. The combination of Lock-in amplifier and Digitizer in one box along... | |
| The Zurich Instruments HF2LI (high-frequency, 2 inputs) is a digital lock-in amplifier covering the frequency range between DC and 50 MHz. It features 2 physical input channels so that it... | |
| The Zurich Instruments MFLI is a digital lock-in amplifier that sets the new standard for measurements in the medium and low frequency range. The MFLI is available in two versions... | |
| The Zurich Instruments UHFLI is a digital lock-in amplifier covering the frequency range from DC to 600 MHz. In addition of providing the highest operation frequency amongst all commercial lock-in... |