Zurich Instruments Digitizer UHF

Description
The UHF Digitizer is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-DIG Digitizer upgrade option. The combination of Lock-in amplifier and Digitizer in one box along with the LabOne® toolset enables a wide range of new measurement opportunities utilizing continuous streaming, sophisticated cross-domain triggering and a segmented 128 MSa memory for each of the 2 Scope channels.
Description
The UHF Digitizer is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-DIG Digitizer upgrade option. The combination of Lock-in amplifier and Digitizer in one box along with the LabOne® toolset enables a wide range of new measurement opportunities utilizing continuous streaming, sophisticated cross-domain triggering and a segmented 128 MSa memory for each of the 2 Scope channels.

Suppliers

Company
Product
Description
Supplier Links
Digitizer - UHF - Zurich Instruments
Zurich, Switzerland
Digitizer
UHF
Digitizer UHF
The UHF Digitizer is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-DIG Digitizer upgrade option. The combination of Lock-in amplifier and Digitizer in one box along with the LabOne® toolset enables a wide range of new measurement opportunities utilizing continuous streaming, sophisticated cross-domain triggering and a segmented 128 MSa memory for each of the 2 Scope channels.

The UHF Digitizer is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-DIG Digitizer upgrade option. The combination of Lock-in amplifier and Digitizer in one box along with the LabOne® toolset enables a wide range of new measurement opportunities utilizing continuous streaming, sophisticated cross-domain triggering and a segmented 128 MSa memory for each of the 2 Scope channels.

Supplier's Site
Boxcar - UHF - Zurich Instruments
Zurich, Switzerland
Boxcar
UHF
Boxcar UHF
The UHF Boxcar is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-BOX Boxcar upgrade option. The UHF-BOX Boxcar Averager is the first fully digital boxcar averager in history opening new perspectives and innovative ways of analyzing non-sinusoidal signals with low duty cycles. It operates as a high speed digitizer synchronized to an oscillator and therefore allows to capture every sample without any dead times while rejecting all non-periodic signal components. The LabOne® toolset comprises a Periodic Waveform Analyzer (PWA) that visualizes the averaged signal over a single or multiple periods and allows to conveniently set the averaging windows for the signal and the baseline suppression.

The UHF Boxcar is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-BOX Boxcar upgrade option. The UHF-BOX Boxcar Averager is the first fully digital boxcar averager in history opening new perspectives and innovative ways of analyzing non-sinusoidal signals with low duty cycles. It operates as a high speed digitizer synchronized to an oscillator and therefore allows to capture every sample without any dead times while rejecting all non-periodic signal components. The LabOne® toolset comprises a Periodic Waveform Analyzer (PWA) that visualizes the averaged signal over a single or multiple periods and allows to conveniently set the averaging windows for the signal and the baseline suppression.

Supplier's Site

Technical Specifications

  Zurich Instruments Zurich Instruments
Product Category RF Amplifiers RF Amplifiers
Product Number UHF UHF
Product Name Digitizer Boxcar
Amplifier Type Lock-in with Digitizer upgrade Lock-in with Boxcar Averager Upgrade
Applications Engineering R&D: Oscillator testing, FFT Spectrum Analyzer, Frequency Response Analyzer (FRA), Vector Network Analyzer (VNA) Engineering R&D: Oscillator testing, FFT Spectrum Analyzer, Frequency Response Analyzer (FRA), Vector Network Analyzer (VNA)
Operating Temperature 5 to 40 C (41 to 104 F) 5 to 40 C (41 to 104 F)
Frequency Range 0.0 to 600 MHz 0.0 to 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 30 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 0.1 MHz to 1000 MHz, 50Ω - ZFL-1000+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
3 suppliers