Zurich Instruments Lock-in Amplifier HF2LI

Description
The Zurich Instruments HF2LI (high-frequency, 2 inputs) is a digital lock-in amplifier covering the frequency range between DC and 50 MHz. It features 2 physical input channels so that it can replace 2 devices in many measurement setups. The 128-bit digital signal processing delivers superior precision thus boosting both the noise performance and the dynamic reserve. With these unprecedented capabilities, the HF2LI brings lock-in amplification to a new level and enables new applications in a frequency range that was previously tied to analog instrumentation. The computer is connected by a high-speed USB interface, which allows data acquisition at high rates. The HF2LI is delivered with a fully featured graphical user interface and a choice of programming interfaces that greatly add to the usability of the instrument.
Datasheet
Description
The Zurich Instruments HF2LI (high-frequency, 2 inputs) is a digital lock-in amplifier covering the frequency range between DC and 50 MHz. It features 2 physical input channels so that it can replace 2 devices in many measurement setups. The 128-bit digital signal processing delivers superior precision thus boosting both the noise performance and the dynamic reserve. With these unprecedented capabilities, the HF2LI brings lock-in amplification to a new level and enables new applications in a frequency range that was previously tied to analog instrumentation. The computer is connected by a high-speed USB interface, which allows data acquisition at high rates. The HF2LI is delivered with a fully featured graphical user interface and a choice of programming interfaces that greatly add to the usability of the instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-in Amplifier - HF2LI - Zurich Instruments
Zurich, Switzerland
Lock-in Amplifier
HF2LI
Lock-in Amplifier HF2LI
The Zurich Instruments HF2LI (high-frequency, 2 inputs) is a digital lock-in amplifier covering the frequency range between DC and 50 MHz. It features 2 physical input channels so that it can replace 2 devices in many measurement setups. The 128-bit digital signal processing delivers superior precision thus boosting both the noise performance and the dynamic reserve. With these unprecedented capabilities, the HF2LI brings lock-in amplification to a new level and enables new applications in a frequency range that was previously tied to analog instrumentation. The computer is connected by a high-speed USB interface, which allows data acquisition at high rates. The HF2LI is delivered with a fully featured graphical user interface and a choice of programming interfaces that greatly add to the usability of the instrument.

The Zurich Instruments HF2LI (high-frequency, 2 inputs) is a digital lock-in amplifier covering the frequency range between DC and 50 MHz. It features 2 physical input channels so that it can replace 2 devices in many measurement setups. The 128-bit digital signal processing delivers superior precision thus boosting both the noise performance and the dynamic reserve. With these unprecedented capabilities, the HF2LI brings lock-in amplification to a new level and enables new applications in a frequency range that was previously tied to analog instrumentation. The computer is connected by a high-speed USB interface, which allows data acquisition at high rates. The HF2LI is delivered with a fully featured graphical user interface and a choice of programming interfaces that greatly add to the usability of the instrument.

Supplier's Site Datasheet

Technical Specifications

  Zurich Instruments
Product Category RF Amplifiers
Product Number HF2LI
Product Name Lock-in Amplifier
Amplifier Type Lock-in
Applications Atomic Force Microscopy (AFM), Scanning Probe Microscopy (SPM),Non-linear imaging (CARS, SRS, Terahertz, etc.)
Operating Temperature 5 to 40 C (41 to 104 F)
Frequency Range 0.0 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-153LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7 volts
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details