Zurich Instruments Lock-in Amplifier MFLI

Description
The Zurich Instruments MFLI is a digital lock-in amplifier that sets the new standard for measurements in the medium and low frequency range. The MFLI is available in two versions covering the frequency range DC to 500 kHz and DC to 5 MHz (an upgrade from 500 kHz to 5 MHz is possible later). With the carefully developed analog and digital front ends in combination with the merits of fast digital processing provided by the on board FPGA, the MFLI combines superior performance with the outstanding LabOne® toolset. The embedded data and web servers allow straightforward connection to any device running a web browser.
Datasheet
Description
The Zurich Instruments MFLI is a digital lock-in amplifier that sets the new standard for measurements in the medium and low frequency range. The MFLI is available in two versions covering the frequency range DC to 500 kHz and DC to 5 MHz (an upgrade from 500 kHz to 5 MHz is possible later). With the carefully developed analog and digital front ends in combination with the merits of fast digital processing provided by the on board FPGA, the MFLI combines superior performance with the outstanding LabOne® toolset. The embedded data and web servers allow straightforward connection to any device running a web browser.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-in Amplifier - MFLI - Zurich Instruments
Zurich, Switzerland
Lock-in Amplifier
MFLI
Lock-in Amplifier MFLI
The Zurich Instruments MFLI is a digital lock-in amplifier that sets the new standard for measurements in the medium and low frequency range. The MFLI is available in two versions covering the frequency range DC to 500 kHz and DC to 5 MHz (an upgrade from 500 kHz to 5 MHz is possible later). With the carefully developed analog and digital front ends in combination with the merits of fast digital processing provided by the on board FPGA, the MFLI combines superior performance with the outstanding LabOne® toolset. The embedded data and web servers allow straightforward connection to any device running a web browser.

The Zurich Instruments MFLI is a digital lock-in amplifier that sets the new standard for measurements in the medium and low frequency range. The MFLI is available in two versions covering the frequency range DC to 500 kHz and DC to 5 MHz (an upgrade from 500 kHz to 5 MHz is possible later). With the carefully developed analog and digital front ends in combination with the merits of fast digital processing provided by the on board FPGA, the MFLI combines superior performance with the outstanding LabOne® toolset. The embedded data and web servers allow straightforward connection to any device running a web browser.

Supplier's Site Datasheet

Technical Specifications

  Zurich Instruments
Product Category RF Amplifiers
Product Number MFLI
Product Name Lock-in Amplifier
Amplifier Type Lock-in
Applications Optical chopper applications, Pulsed laser applications (e.g. high power lasers),Materials research
Operating Temperature 5 to 40 C (41 to 104 F)
Frequency Range 0.0 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Minimum Gain ? to 15 dB
Maximum Gain 15 dB
View Details
Connectorized SMA, High Power, Linear Amplifier, 800 MHz to 2000 MHz, 50Ω - ZHL-10W-2GX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details