Zurich Instruments Phase-locked Loop HF2PLL

Description
The HF2PLL Phased-locked Loop is a bundle consisting ofHF2LI Lock-in AmplifierHF2LI-PLL optionHF2LI-PID option This powerful instrument integrates two 50 MHz phase-locked loops with two independent 50 MHz lock-in amplifiers. The PLLs offer fully configurable support for accurate frequency tracking, while the lock-in amplifiers provide best-in-class signal recovery based on the exquisite analog front end and high resolution fast signal processing. In combination with the PLL Advisor it was never so easy to achieve ultimate phase locking performance in the high-frequency range.
Datasheet
Description
The HF2PLL Phased-locked Loop is a bundle consisting ofHF2LI Lock-in AmplifierHF2LI-PLL optionHF2LI-PID option This powerful instrument integrates two 50 MHz phase-locked loops with two independent 50 MHz lock-in amplifiers. The PLLs offer fully configurable support for accurate frequency tracking, while the lock-in amplifiers provide best-in-class signal recovery based on the exquisite analog front end and high resolution fast signal processing. In combination with the PLL Advisor it was never so easy to achieve ultimate phase locking performance in the high-frequency range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase-locked Loop - HF2PLL - Zurich Instruments
Zurich, Switzerland
Phase-locked Loop
HF2PLL
Phase-locked Loop HF2PLL
The HF2PLL Phased-locked Loop is a bundle consisting ofHF2LI Lock-in AmplifierHF2LI-PLL optionHF2LI-PID option This powerful instrument integrates two 50 MHz phase-locked loops with two independent 50 MHz lock-in amplifiers. The PLLs offer fully configurable support for accurate frequency tracking, while the lock-in amplifiers provide best-in-class signal recovery based on the exquisite analog front end and high resolution fast signal processing. In combination with the PLL Advisor it was never so easy to achieve ultimate phase locking performance in the high-frequency range.

The HF2PLL Phased-locked Loop is a bundle consisting ofHF2LI Lock-in AmplifierHF2LI-PLL optionHF2LI-PID option This powerful instrument integrates two 50 MHz phase-locked loops with two independent 50 MHz lock-in amplifiers. The PLLs offer fully configurable support for accurate frequency tracking, while the lock-in amplifiers provide best-in-class signal recovery based on the exquisite analog front end and high resolution fast signal processing. In combination with the PLL Advisor it was never so easy to achieve ultimate phase locking performance in the high-frequency range.

Supplier's Site Datasheet

Technical Specifications

  Zurich Instruments
Product Category RF Amplifiers
Product Number HF2PLL
Product Name Phase-locked Loop
Amplifier Type Lock-in with PLL and PID option
Applications Atomic Force Microscopy (AFM), Scanning Probe Microscopy (SPM),Non-linear imaging (CARS, SRS, Terahertz, etc.)
Operating Temperature 5 to 40 C (41 to 104 F)
Frequency Range 0.0 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - 448-BGA5M1BN6E6328XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
Low Noise Amplifiers - NLA-1000-18000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 30 dB
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT, Low Phase Noise Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5456+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.8 dB
View Details
3 suppliers