Zurich Instruments Lock-in Amplifier UHFLI

Description
The Zurich Instruments UHFLI is a digital lock-in amplifier covering the frequency range from DC to 600 MHz. In addition of providing the highest operation frequency amongst all commercial lock-in amplifiers, the UHFLI also offers the lowest time constant of 30 ns for demodulation, resulting in a demodulation bandwidth of more than 5 MHz. The exquisite analog front end offers a spectacular noise performance of 4 nV/vHz which helps in many applications to keep the signal-to-noise ratios high while speeding up the measurement. In combination with the most innovative instrument control software LabOne®, the UHFLI is the flagship of all Zurich Instruments products and represents the state of the art of today's scientific instrumentation.
Datasheet
Description
The Zurich Instruments UHFLI is a digital lock-in amplifier covering the frequency range from DC to 600 MHz. In addition of providing the highest operation frequency amongst all commercial lock-in amplifiers, the UHFLI also offers the lowest time constant of 30 ns for demodulation, resulting in a demodulation bandwidth of more than 5 MHz. The exquisite analog front end offers a spectacular noise performance of 4 nV/vHz which helps in many applications to keep the signal-to-noise ratios high while speeding up the measurement. In combination with the most innovative instrument control software LabOne®, the UHFLI is the flagship of all Zurich Instruments products and represents the state of the art of today's scientific instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-in Amplifier - UHFLI - Zurich Instruments
Zurich, Switzerland
Lock-in Amplifier
UHFLI
Lock-in Amplifier UHFLI
The Zurich Instruments UHFLI is a digital lock-in amplifier covering the frequency range from DC to 600 MHz. In addition of providing the highest operation frequency amongst all commercial lock-in amplifiers, the UHFLI also offers the lowest time constant of 30 ns for demodulation, resulting in a demodulation bandwidth of more than 5 MHz. The exquisite analog front end offers a spectacular noise performance of 4 nV/vHz which helps in many applications to keep the signal-to-noise ratios high while speeding up the measurement. In combination with the most innovative instrument control software LabOne®, the UHFLI is the flagship of all Zurich Instruments products and represents the state of the art of today's scientific instrumentation.

The Zurich Instruments UHFLI is a digital lock-in amplifier covering the frequency range from DC to 600 MHz. In addition of providing the highest operation frequency amongst all commercial lock-in amplifiers, the UHFLI also offers the lowest time constant of 30 ns for demodulation, resulting in a demodulation bandwidth of more than 5 MHz. The exquisite analog front end offers a spectacular noise performance of 4 nV/vHz which helps in many applications to keep the signal-to-noise ratios high while speeding up the measurement. In combination with the most innovative instrument control software LabOne®, the UHFLI is the flagship of all Zurich Instruments products and represents the state of the art of today's scientific instrumentation.

Supplier's Site Datasheet

Technical Specifications

  Zurich Instruments
Product Category RF Amplifiers
Product Number UHFLI
Product Name Lock-in Amplifier
Amplifier Type Lock-in
Applications Engineering R&D: Oscillator testing, FFT Spectrum Analyzer, Frequency Response Analyzer (FRA), Vector Network Analyzer (VNA)
Operating Temperature 5 to 40 C (41 to 104 F)
Frequency Range 0.0 to 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA622L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; 802.15/Bluetooth, ISM, WLAN, GSM, GPS, DCS, UMTS
Frequency Range 500 to 6000 MHz
View Details
3 suppliers
SMT MMIC, Medium Power, Linear, HBT, Low Phase Noise Amplifier, DC to 6000 MHz, 50Ω, SOT-89 Style Package - GVA-81+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 6000 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details