Zurich Instruments Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
The HF2IS is the solution you require for dynamic and static impedance spectroscopy. Two differential measurement units with a wide frequency range and 4 dual-phase demodulators, are matched with the...
The HF2PLL Phased-locked Loop is a bundle consisting ofHF2LI Lock-in AmplifierHF2LI-PLL optionHF2LI-PID option This powerful instrument integrates two 50 MHz phase-locked loops with two independent 50 MHz lock-in amplifiers. The...
The UHF Boxcar is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-BOX Boxcar upgrade option. The UHF-BOX Boxcar Averager is the first fully digital boxcar averager...
The UHF Digitizer is a bundle containing the UHFLI 600 MHz lock-in amplifier and the UHF-DIG Digitizer upgrade option. The combination of Lock-in amplifier and Digitizer in one box along...
The Zurich Instruments HF2LI (high-frequency, 2 inputs) is a digital lock-in amplifier covering the frequency range between DC and 50 MHz. It features 2 physical input channels so that it...
The Zurich Instruments MFLI is a digital lock-in amplifier that sets the new standard for measurements in the medium and low frequency range. The MFLI is available in two versions...
The Zurich Instruments UHFLI is a digital lock-in amplifier covering the frequency range from DC to 600 MHz. In addition of providing the highest operation frequency amongst all commercial lock-in...