Intel Corporation Intel® Integrated RAID Module RMS3JC080

Description
Key features Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot Two internal mini-SAS HD SFF8643 SAS/SATA connectors for connectivity inside the server LSI SAS 3008* I/O controller (IOC) providing SAS 3.0 technology, including 12 Gb/s data transfer and compatibility with SAS or SATA drives Target applications OS mirror or JBOD mode: the Intel® Integrated RAID Module RMS3JC080 is an IOC-based product designed to provide low cost, simple functionality High drive count solutions: all of these modules can be teamed with a SAS expander board such at the Intel® RAID Expander RES3TV360 to offer scalable performance solutions for applications such as streaming media Key advantages Essential performance and scalability: Supplies PCI Express* Generation 3 architecture with over 1 million input/output operations per second (IOPS) in just a bunch of disks (JBOD) mode; supports up to 244 physical devices Cost effective data protection: Provides low-cost RAID 0, 1, and 1E for entry-level server and workstation environments where reliable data protection is required SAS or SATA storage: Connect SAS or SATA devices within the array. Use SAS drives for speed, reliability, and scalability; use high-capacity SATA drives for budget-friendly storage
Description
Key features Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot Two internal mini-SAS HD SFF8643 SAS/SATA connectors for connectivity inside the server LSI SAS 3008* I/O controller (IOC) providing SAS 3.0 technology, including 12 Gb/s data transfer and compatibility with SAS or SATA drives Target applications OS mirror or JBOD mode: the Intel® Integrated RAID Module RMS3JC080 is an IOC-based product designed to provide low cost, simple functionality High drive count solutions: all of these modules can be teamed with a SAS expander board such at the Intel® RAID Expander RES3TV360 to offer scalable performance solutions for applications such as streaming media Key advantages Essential performance and scalability: Supplies PCI Express* Generation 3 architecture with over 1 million input/output operations per second (IOPS) in just a bunch of disks (JBOD) mode; supports up to 244 physical devices Cost effective data protection: Provides low-cost RAID 0, 1, and 1E for entry-level server and workstation environments where reliable data protection is required SAS or SATA storage: Connect SAS or SATA devices within the array. Use SAS drives for speed, reliability, and scalability; use high-capacity SATA drives for budget-friendly storage

Suppliers

Company
Product
Description
Supplier Links
Intel® Integrated RAID Module RMS3JC080 -  - Intel Corporation
Santa Clara, CA, USA
Intel® Integrated RAID Module RMS3JC080
Intel® Integrated RAID Module RMS3JC080
Key features Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot Two internal mini-SAS HD SFF8643 SAS/SATA connectors for connectivity inside the server LSI SAS 3008* I/O controller (IOC) providing SAS 3.0 technology, including 12 Gb/s data transfer and compatibility with SAS or SATA drives Target applications OS mirror or JBOD mode: the Intel® Integrated RAID Module RMS3JC080 is an IOC-based product designed to provide low cost, simple functionality High drive count solutions: all of these modules can be teamed with a SAS expander board such at the Intel® RAID Expander RES3TV360 to offer scalable performance solutions for applications such as streaming media Key advantages Essential performance and scalability: Supplies PCI Express* Generation 3 architecture with over 1 million input/output operations per second (IOPS) in just a bunch of disks (JBOD) mode; supports up to 244 physical devices Cost effective data protection: Provides low-cost RAID 0, 1, and 1E for entry-level server and workstation environments where reliable data protection is required SAS or SATA storage: Connect SAS or SATA devices within the array. Use SAS drives for speed, reliability, and scalability; use high-capacity SATA drives for budget-friendly storage

Key features

  • Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot
  • Two internal mini-SAS HD SFF8643 SAS/SATA connectors for connectivity inside the server
  • LSI SAS 3008* I/O controller (IOC) providing SAS 3.0 technology, including 12 Gb/s data transfer and compatibility with SAS or SATA drives

Target applications

  • OS mirror or JBOD mode: the Intel® Integrated RAID Module RMS3JC080 is an IOC-based product designed to provide low cost, simple functionality
  • High drive count solutions: all of these modules can be teamed with a SAS expander board such at the Intel® RAID Expander RES3TV360 to offer scalable performance solutions for applications such as streaming media

Key advantages

  • Essential performance and scalability: Supplies PCI Express* Generation 3 architecture with over 1 million input/output operations per second (IOPS) in just a bunch of disks (JBOD) mode; supports up to 244 physical devices
  • Cost effective data protection: Provides low-cost RAID 0, 1, and 1E for entry-level server and workstation environments where reliable data protection is required
  • SAS or SATA storage: Connect SAS or SATA devices within the array. Use SAS drives for speed, reliability, and scalability; use high-capacity SATA drives for budget-friendly storage
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category RAID Products
Product Name Intel® Integrated RAID Module RMS3JC080
Product Type Module
Unlock Full Specs
to access all available technical data

Similar Products

3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
SAS3324 12Gb/s SAS RAID-on-Chip (ROC) -  - Broadcom Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 6, 60
Transfer Rate 12000 MB/Sec
Host Bus SCSI
View Details
 - LSI-SAS9280-8E - Yang Ming International Corporation
Yang Ming International Corporation
Specs
RAID Level Supported 0; 1; 5; 50
Transfer Rate 6000 MB/Sec
Disk Channel SATA
View Details