AST Bearings LLC Datasheets for Miniature Bearings and Instrument Bearings

Miniature bearings and instrument bearings carry moderate radial and thrust loads at low operating torque while providing high performance in a small envelope design. These types of bearings are single row ball bearings available in up to 1 1/8" outer diameter (OD) sizes
Miniature Bearings and Instrument Bearings: Learn more

Page: 1 2
Product Name Notes
ABEC Grades 1, 3, 5, 7, and 9 are available.
Also available with two light contact rubber seals = (2RU), or with a single light contact rubber seal = (RU)
Special design bearing, only available in this configuration.
Two metal shields = (ZZ), also available with a single metal shield = (Z).
Two PTFE seals = (TT), also availble with a single PTFE seal = (T)

<< Prev