NuAire, Inc. Datasheets for Biological Safety Cabinets
Biological safety cabinets protect both the specimen and the user from biological contamination.
Biological Safety Cabinets: Learn more
| Product Name | Notes |
|---|---|
| LabGard Air NU-543 offers the very best in personnel, product, and environmental protection through the use of airflow probe to monitor and maintain real time airflow and displays airflow speeds... | |
| Model NU-540 is an effective primary engineering control in obtaining the optimum product quality while reducing the potential for exposure of both product and personnel to airborne biological or particulate... | |
| NU-560 Total Exhaust Biological Safety Cabinet (BSC) may be used for work with non-flammable, non-explosive volatile chemicals and radionuclides by providing personnel, product, and environmental protection by exhausting 100% of... | |
| The AutoLabGard ES 125 Mini-Room Biological Safety Cabinet provides Class II protection for applications involving robotic systems, cell sorters, ultra-centrifuges, and any laboratory equipment requiring Class II protection from harmful... | |
| The CellGard HD 481 Biological Safety Cabinet offers a safer environment for the compounding of hazardous drugs, powders, and cytotoxics through a three tiered filter system. HEPA filters under the... | |
| The LabGard ES (Energy Saver) TE (Total Exhaust) model NU-565 is an NSF/ANSI 49 Class II, Type B2 Biosafety Fume Hood designed to meet ASHRAE 110 classified to UL 1805... | |
| The LabGard ES 427 Biological Safety Cabinet may be used for work with minute quantities of volatile chemicals and tracer amounts of radionuclides if it does not interfere with the... | |
| The LabGard ES 602 Animal Handling Biological Safety Cabinet provides personnel, product, and environmental protection for animal handling and cage changing procedures. The 602 offers multiple configurations to customize your... | |
| The LabGard ES 813 Class I Containment Cabinet can be used as a balance enclosure or ductless fume hood for personnel protection for the safe handling of low risk powders... | |
| The LabGard ES NU-677 is an NSF listed Class II, Type A2 Animal Handling Biological Safety Cabinet/Cage Changing Station that provides personnel, product, and environmental protection for sensitive animal handling... | |
| The LabGard® ES (Energy Saver) AIR Limited Model NU-545 Biological Safety Cabinet (BSC) is a primary engineering control in obtaining the optimum product quality while reducing the potential for exposure... | |
| The LabGard® ES (Energy Saver) AIR NU-543E is a bench top model with base stand options. Model NU-543E holds TUV and NSF listings meeting industry standards EN 12469 and NSF/ASNI... | |
| The LabGard® ES (Energy Saver) NU-610 Pass Through Biological Safety Cabinet provides Class II protection by creating a barrier between rooms. Bringing new animals into a facility, the NU-610 allows... |