NuAire, Inc. Datasheets for Safety Storage Cabinets
Safety Storage Cabinets are cabinets or casework for safety applications such as flammable and corrosive securement and storage.
Safety Storage Cabinets: Learn more
| Product Name | Notes |
|---|---|
| Store harsh acids in confidence with NuAire acid storage cabinets. Adjustable drip-proof shelving and corrosion-resitant metal-free construction improves laboratory safety and reduces cost-of-ownership. Metal-Free Construction. How long did your last... | |
| The NU-61 Knee Space with Drawer is corrosive resistant providing maximum knee space and thigh clearance to sit down at a laboratory bench while providing a pull out drawer for... | |
| The ProGard 10 is a basic 4-drawer unit offers rust free storage conditions in a vertically aligned pattern. Draws slide easily on the polypropylene guides limiting the force needed to... | |
| The ProGard NU-11 Basic 3-Drawer Unit is provides corrosive resistant storage. It is entirely constructed of stress-relieved, fully seam-welded, white polypropylene to provide a long lasting rust free storage. | |
| The ProGard NU-13 Basic 5-Drawer Unit is constructed of stress-relieved, fully seam-welded, white polypropylene for rust free storage in corrosive environments. Reinforced walls and floors maintain structural integrity. | |
| The ProGard NU-15 Combination 6-Drawer Unit is metal free, constructed of white polypropylene for storage in corrosive laboratories involving chemical engineering, material science, toxic analysis, and more. | |
| The ProGard NU-17 Combination 7-Drawer Casework provides rust free storage in water treatment and waste management facilities or can be used in any type of corrosive laboratory. | |
| The ProGard NU-20 Basic Double 4-Drawer Unit is rust resistant providing 8 different drawers to store corrosive and non-corrosive materials for your semiconductor laboratory or any high corrosive facility. | |
| The ProGard NU-25 Single Drawer/Door Combination Unit provides storage for materials when working in material science, metallurgy, trace metal analysis facilities, or any laboratory working with highly corrosive agents. | |
| The ProGard NU-35 Glass Sliding Glass Door Wall Case provides rust resistant storage of materials in a corrosive laboratory. | |
| The ProGard NU-36 Sliding Framed Glass Door Wall Case is corrosive resistant providing rust resistant storage of materials and added durability through framed glass doors in a chemical laboratory. | |
| The ProGard NU-40 Solid Double Hinged Door Wall Case offers rust resistant storage of materials for your electrical and chemical engineering facility or any laboratory needing high corrosive-resistant casework. | |
| The ProGard NU-41 Single Framed Glass Door Wall Case is highly corrosive resistant that has high temperature and tensile strength for storage of laboratory instruments and materials. | |
| The ProGard NU-42 Single Solid Door Wall Case provides rust free laboratory storage that possesses excellent chemical resistance to organic solvents and degreasing agents as well as electrolytic attack. | |
| The ProGard NU-43 Double Hinged Framed Glass Door Wall Case is lightweight, stain resistant, and holds a low moisture absorption rate for storage in your metallurgy or high corrosive metal... | |
| The ProGard NU-45 Double Door Sink Unit provides the necessary support for your sink while providing the proper space to keep your materials in order while remaining rust resistant. | |
| The ProGard NU-46 Double Door Sink Unit with Shelf provides support for you sink while allowing access under the sink for storage of materials in your water treatment facility or... | |
| The ProGard NU-50 Vented Acid Storage Cabinet is corrosive resistant allowing proper ventilation for storage of acids and chemicals. | |
| The ProGard NU-80 Tall Framed Glass Door Storage Cabinet is corrosive resistant providing visible storage through corrosive resistant glass in your Marine Science or Corrosion Laboratory. | |
| The ProGard NU-81 Tall Solid Door Storage Cabinet is corrosive resistant providing rust resistant storage of materials. | |
| The ProGard NU-85 Open Bookcase Wall Case provides long lasting, corrosive resistant, metal free storage of laboratory materials. | |
| The ProGard NU-86 Open Bookcase Base Cabinet keeps your materials in order while remaining rust resistant to chemicals in your soil science or high corrosive laboratory. | |
| The ProGard NU-90 Solid Hinged Door Blind Corner Wall Case provides storage space enhanced with anti-oxidizing agents and UV stabilizer to increase strength and improve thermal characteristics in your high... | |
| The ProGard NU-91 Solid Hinged Door Blind Corner Cabinet is metal free constructed from stress-relieved, fully seam-welded, white polypropylene for your toxicology or high corrosive laboratory. | |
| The ProGard NU-92 Polypropylene Corner Wall Case is the ideal solution for added storage in the corner of your laboratory casework in a corrosive environment. | |
| The ProGard NU-93 Polypropylene Corner Cabinet features a PolyArmor® magnet imbedded in door and cabinet frame for secure storage of materials in your analytical chemistry facility or laboratory needing protection... |