NuAire, Inc. Datasheets for Clean Benches
Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination.
Clean Benches: Learn more
| Product Name | Notes |
|---|---|
| The AireGard ES 201 Horizontal Laminar Airflow Workstation provides a HEPA filtered clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations or IV admixture, or any applications... | |
| The AireGard ES 301 Horizontal Laminar Airflow Workstation provides a Class 5 clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations, IV admixture, electronic testing, manufacturing, or... | |
| The AllerGard model NU-620 is an Animal Transfer Station modeled after our Class II Biological Safety Cabinet design to offer maximum personnel, product, and environmental protection during sensitive cage changing... | |
| The AllerGard NU-619 Innovive Edition ATS for INNOCAGE® mouse allows technicians to prepare the work zone under ISO Class 4 conditions. A stack of 25 INNOCAGE® MOUSE bottoms... |