NuAire, Inc. Datasheets for Gloveboxes and Isolators
Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Gloveboxes and Isolators: Learn more
| Product Name | Notes |
|---|---|
| Safety is Not an Option Cabinet interchange doors shall be interlocked to prevent the inner door from opening when the outer door is open. A motor regulator prevents workzone and... | |
| Safety is Not an Option Cabinet interchange doors shall be interlocked to prevent the inner door from opening when the outer door is open. A motor regulator prevents workzone and... | |
| The PharmaGard ES PR797 Compounding Pharmacy Isolator creates a recirculating positive pressure ISO Class 5 clean air controlled environment for aseptic compounding of non-hazardous drugs guaranteed to meet your USP... |