NuAire, Inc. Datasheets for Laboratory Centrifuges
Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed.
Laboratory Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| Breeze Refrigerated Laboratory Microcentrifuge offers user-friendly features in a compact footprint. With a speed range of 500 to 13,500 rpm, a max speed of 17,135 xg, and a maximum capacity... | |
| Breeze Ventilated Laboratory Microcentrifuge is compact and efficient. A maximum speed of 15,000 rpm / 21,200 x g offers efficient separation of protein samples and nucleic acids. Quick acceleration and... | |
| Model CS150FNX is a floor model Ultra Microcentrifuge with a reliable drive unit producing speeds up to 150,000 rpm (1,050,000xg) for research protocols involving the separation and purification proteins, DNA,... | |
| Model CS150NX features a re-engineering drive shaft to produce speeds of 150,000 rpm and a RCF of 1,050,000 xg. Simple operations allow users to easily separate and purify proteins, DNA,... | |
| Model MLX-110 is a personal Microcentrifuge offering speeds up to 10,000 rpm (5000 g) for quick sample separation. MLX-110 is small, compact, and affordable on any laboratory budget. | |
| Model NU-C300V is a general purpose benchtop centrifuge used in scientific and medical research featuring touchscreen controls to simplify operation and digitize your protocol list. NuWind model NU-C300V is a... | |
| NuAire Mini-Microcentrifuge NU-MLX-106 offers speeds up to 6,000 rpm (2,000 xg) for protocols involving pelleting nucleic acids or proteins from solution. | |
| NuAire model NU-MLX-104 Mini-Microcentrifuge offers speeds up to 4,000 rpm (900 xg) for fast spin downs of liquids for an affordable price. | |
| NuWind Centrifuges big on capacity but smaller in size. Change rotors within seconds to move from one application to the next. A large assortment of rotors, inserts, and accessories are... | |
| NuWind Centrifuges offer larger capacity in a smaller footprint. The ability to change rotors within seconds allows for multi-application use in cell culture, bioproduction, blood separation, microbiology and more. The... | |
| The CP100WX is a general-purpose Ultracentrifuge with outstanding performance up to 100,000 rpm assisting in a wide range of separation protocols in involving proteins, DNA, RNA, metal nano-colloids, and more. | |
| The Hitachi Floor Standing Micro Ultracentrifuge provides users the optimum working height to access samples and enter protocol information via touch screen when separating proteins, lipoproteins, cell organelle, DNA, RNA,... | |
| The Hitachi Koki CP90WX offers speeds up to 90,000 rpm (700,000 xg) in a floor model design to meet your application needs. | |
| The Hitachi Koki model himac CR22N High-Speed Refrigerated Centrifuge offers reliable performance with a maximum RCF of 55,200xg and capacity of 6L for bottles, tubes, or microplates. Patented features such... | |
| The NuWind Refrigerated Centrifuge provides large tube capacities and multiple rotors to complete all your applications in virology, bacteriology, immunology, genetics, molecular biology, proteomics, microbiology, and more. |