Novotechnik U.S., Inc. Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Rotary Position Sensors RSK-3200 Series Shaft connectivity options Built-in coupling accepts D-shaft or custom options Non-contacting, magnetic measuring principle (Hall effect) Redundant system option Measuring range up to 360° Temperature... | |
| Multi-turn sensors that use the GMR technology (giant magneto resistance), provide absolute position values, do not require any reference signals and need no power supply or buffer battery for detecting... | |
| Non-contacting magnetic encoder series measures up to 44 turns in a compact 22 mm diameter housing with 16-bit resolution over the entire measurement range and detects position even in unpowered... | |
| Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. | |
| Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations. | |
| Novotechnik multi-turn rotary sensors are available in 12 different series/models up to 100 turns. | |
| Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications... | |
| Our family of touchless angle sensors feature a permanent magnet that is secured to a rotating object – usually the application’s shaft. The sensor does not wear because there is... | |
| The MB1-3600 Series of heavy duty multi-turn magnetic sensors are designed to be a high tech and economical alternative to geared and optical encoders. These sensors count up to 44... | |
| The reliability, accuracy and quality of Novotechnik sensors in elements that can be integrated into applications where more design flexibility is needed than a packaged sensor allows. | |
| This category combines absolute angle measurement Hall effect sensors and potentiometric sensors with resistive elements – including rotary potentiometers and panel mount types. Sub categories include low torque, precision, heavy... |