Novotechnik U.S., Inc. Datasheets for Linear Potentiometers

Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position.
Linear Potentiometers: Learn more

Product Name Notes
Designed for hydraulic and pneumatic applications, Novotechnik in-cylinder position sensors feature magetostrictive non-contacting technology for long life.
For applications requiring a rodless side-driven actuator.
Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with...
Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating...
Open systems provide a cost-optimized solution for engineers seeking to integrate a resistive element into their designs.
Some applications require a position sensor that returns ‘to zero’ on its own. Novotechnik covers these applications with non-contacting and potentiometric sensors offering a wide variety of stroke lengths and...