Novotechnik U.S., Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Analog signal conditioner for potentiometric linear and rotary sensors High impedance input for potentiometer Basic version with fixed amplification Normalized outputs: 0 to 10 V or 4 to 20 mA... | |
| High precision signal conditioner interfaces with potentiometric position sensors Auto-calibration: one button press to set zero and another for span User selectable output of either 0 to 10 V or... | |
| Interface module for position sensors Available with electrical isolation (DC/DC transformer) as an option Standardized output signals 0 to 10 V 0 to 20 mA 4 to 20 mA The... | |
| Interfaces with Linear Series: TLH and LWH Standardized ouput signals: 0 to 10 V ± 10 0 to 20 mA 4 to 20 mA | |
| Interfaces with potentiometric and angular position sensors Standardized ouput signals: 0 to 10 V ± 10 V 0 to 20 mA 4 to 20 mA | |
| Signal conditioner Supplies highly stable voltage to sensors Standard outputs: 0 to 10 V ±10 V, 0 to 20 mA 4 to 20 mA Adjustable zero point and range Outstanding... |