Novotechnik U.S., Inc. Datasheets for Signal Converters

Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more

Product Name Notes
Analog signal conditioner for potentiometric linear and rotary sensors High impedance input for potentiometer Basic version with fixed amplification Normalized outputs: 0 to 10 V or 4 to 20 mA...
High precision signal conditioner interfaces with potentiometric position sensors Auto-calibration: one button press to set zero and another for span User selectable output of either 0 to 10 V or...
Interface module for position sensors Available with electrical isolation (DC/DC transformer) as an option Standardized output signals 0 to 10 V 0 to 20 mA 4 to 20 mA The...
Interfaces with Linear Series: TLH and LWH Standardized ouput signals: 0 to 10 V ± 10 0 to 20 mA 4 to 20 mA
Interfaces with potentiometric and angular position sensors Standardized ouput signals: 0 to 10 V ± 10 V 0 to 20 mA 4 to 20 mA
Signal conditioner Supplies highly stable voltage to sensors Standard outputs: 0 to 10 V ±10 V, 0 to 20 mA 4 to 20 mA Adjustable zero point and range Outstanding...