Novotechnik U.S., Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
EasyAdapt is a programming tool for the programmable Vert-X MH-C2 Series of rotary angle sensors. It includes a tool that connects between a PC and a MH-C2 sensor as well...
Z-103
Analog signal conditioner for potentiometric linear and rotary sensors High impedance input for potentiometer Basic version with fixed amplification Normalized outputs: 0 to 10 V or 4 to 20 mA...
Ball Coupling Roller Head Ball and Socket Coupling For use with LSI, TR/TRS and FTI position sensors Hardened steel
Ball Coupling Roller Head Ball and Socket Coupling For use with LWH, TLH and TEX position sensors
For LWH snap-on mount position sensors
Interfaces with Linear Series: TLH and LWH Standardized ouput signals: 0 to 10 V ± 10 0 to 20 mA 4 to 20 mA
Interfaces with Potentiometric and Angular position sensors Standardized ouput signals: 0 to 10 V ± 10 V 0 to 20 mA 4 to 20 mA