Alpine Bearing, Inc. Datasheets for Angular Contact Bearings

Angular contact bearings are designed so that a contact angle between the races and the balls is formed when the bearing is in use.
Angular Contact Bearings: Learn more

Page: 1 2
Product Name Notes
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex...
Thinex and Torque Tube bearings are available in radial and angular contact designs and distribute the load over a greater number of small diameter balls for lower starting and running...

<< Prev