Alpine Bearing, Inc. Ultra High Speed 1900 Ball Bearings MC-21918

Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets designed for oil mist application
Description
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets designed for oil mist application

Suppliers

Company
Product
Description
Supplier Links
Ultra High Speed 1900 Ball Bearings - MC-21918 - Alpine Bearing, Inc.
Allston, MA, United States
Ultra High Speed 1900 Ball Bearings
MC-21918
Ultra High Speed 1900 Ball Bearings MC-21918
These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design. Ball Bearing Features 15° & 25° contact angles add “DL” for light preload add “DM” for medium preload add “DH” for heavy preload singles, pairs, tri-sets & quad-sets designed for oil mist application

These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design.


Ball Bearing Features

  • 15° & 25° contact angles
  • add “DL” for light preload
  • add “DM” for medium preload
  • add “DH” for heavy preload
  • singles, pairs, tri-sets & quad-sets
  • designed for oil mist application
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number MC-21918
Product Name Ultra High Speed 1900 Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details