These are precision angular contact bearings, non-separable with outer rings relieved and available with 15° or 25° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different design for separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic retainers, which have either a stepped or cylindrical pocket design.
Ball Bearing Features
| Alpine Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | ME-11916 |
| Product Name | Ultra Light 1900 Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Spindle / Super Precision |
| Rolling Element | Steel |
| Design Units | Metric |
| Bore | 3.1496 inch (80.000 mm) |