Alpine Bearing, Inc. Datasheets for Ceramic Bearings

Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel.  Common types of ceramic bearings are angular contact and conrad.
Ceramic Bearings: Learn more

Product Name Notes
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also...
Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement...